Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR28L300FTB

Description
8.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
8.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR28L300FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR28L300FTB-ND
Chip Resistor - Surface Mount WSR28L300FTB-ND
8.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR28L300FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR28L300FTB
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR28L300FTB
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR28L300FTB-ND WSR28L300FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0083 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers