Vishay Intertechnology, Inc. Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR28L300FEA

Description
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR28L300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR28L300FEA
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR28L300FEA
Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR28L300FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR28L300FEA-ND
Chip Resistor - Surface Mount WSR28L300FEA-ND
8.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR28L300FEA WSR28L300FEA-ND
Product Name Res Metal Strip 4527 8.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details