Vishay Intertechnology, Inc. Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR28L200FTA

Description
Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR28L200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR28L200FTA
Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR28L200FTA
Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR28L200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR28L200FTA-ND
Chip Resistor - Surface Mount WSR28L200FTA-ND
8.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR28L200FTA WSR28L200FTA-ND
Product Name Res Metal Strip 4527 8.2m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers