Vishay Intertechnology, Inc. Current Sense Resistors - SMD .008ohms 2watts 1% WSR28L000FTA

Description
Current Sense Resistors - SMD .008ohms 2watts 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .008ohms 2watts 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .008ohms 2watts 1% - WSR28L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .008ohms 2watts 1%
WSR28L000FTA
Current Sense Resistors - SMD .008ohms 2watts 1% WSR28L000FTA
Current Sense Resistors - SMD .008ohms 2watts 1%

Current Sense Resistors - SMD .008ohms 2watts 1%

Supplier's Site
Chip Resistor - Surface Mount - WSR28L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR28L000FTA-ND
Chip Resistor - Surface Mount WSR28L000FTA-ND
8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR28L000FTA WSR28L000FTA-ND
Product Name Current Sense Resistors - SMD .008ohms 2watts 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details