Vishay Precision Group Current Sense Resistors - SMD 2watts .008ohms 1% Learn More WSR28L000FEA

Description
Current Sense Resistors - SMD 2watts .008ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .008ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .008ohms 1% Learn More - WSR28L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .008ohms 1% Learn More
WSR28L000FEA
Current Sense Resistors - SMD 2watts .008ohms 1% Learn More WSR28L000FEA
Current Sense Resistors - SMD 2watts .008ohms 1% Learn More

Current Sense Resistors - SMD 2watts .008ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR28L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR28L000FEATR-ND
Chip Resistor - Surface Mount 541-WSR28L000FEATR-ND
8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR28L000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR28L000FEADKR-ND
Chip Resistor - Surface Mount 541-WSR28L000FEADKR-ND
8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR28L000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR28L000FEACT-ND
Chip Resistor - Surface Mount 541-WSR28L000FEACT-ND
8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay - 18X5149 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay
18X5149
Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay 18X5149
METAL STRIP RESISTOR, 0.008OHM, 1%, 4527; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 4527; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.008Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.008Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2779
Res, Metal Strip, 0.008Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2779
RES, METAL STRIP, 0.008OHM, 1%, 4527, FULL REEL; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.008OHM, 1%, 4527, FULL REEL; Resistance:0.008ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR28L000FEA 541-WSR28L000FEATR-ND 18X5149 67P2779
Product Name Current Sense Resistors - SMD 2watts .008ohms 1% Learn More Chip Resistor - Surface Mount Metal Strip Resistor, 0.008Ohm, 1%, 4527; Resistance Vishay Res, Metal Strip, 0.008Ohm, 1%, 4527, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers