Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... WSR27L000FEK

Description
Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
Request a Quote Datasheet
Description
Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... - WSR27L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
WSR27L000FEK
Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... WSR27L000FEK
Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...

Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...

Supplier's Site
Chip Resistor - Surface Mount - WSR27L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR27L000FEK-ND
Chip Resistor - Surface Mount WSR27L000FEK-ND
7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR27L000FEK WSR27L000FEK-ND
Product Name Metal Strip ResistorSeries:WSR; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... Chip Resistor - Surface Mount
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details