Vishay Intertechnology, Inc. 0.007 OHM 2W Resistor WSR27L000FEA

Description
RES 0.007 OHM 1% 2W 4527 Product overview: WSR27L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.007 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR27L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.007 OHM 1% 2W 4527 Product overview: WSR27L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.007 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR27L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.007 OHM 2W Resistor - 52-WSR27L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.007 OHM 2W Resistor
52-WSR27L000FEA
0.007 OHM 2W Resistor 52-WSR27L000FEA
RES 0.007 OHM 1% 2W 4527 Product overview: WSR27L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.007 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR27L000FEA can be used for catalog matching and distributor lookup.

RES 0.007 OHM 1% 2W 4527 Product overview: WSR27L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.007 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR27L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .007 OHM 2W 1% 4527 SMD - WSR27L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 2W 1% 4527 SMD
WSR27L000FEA
RES .007 OHM 2W 1% 4527 SMD WSR27L000FEA
RES .007ohm 2W 1% 4527 SMD

RES .007ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.007TR-ND
Chip Resistor - Surface Mount WSRA-.007TR-ND
7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR27L000FEA
939145-WSR27L000FEA
Chip Resistor - Surface Mount - WSR27L000FEA 939145-WSR27L000FEA
Manufacturer: Vishay Win Source Part Number: 939145-WSR27L000FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRA-.007DKR, WSRA-.007TR, WSRA-.007CT

Manufacturer: Vishay
Win Source Part Number: 939145-WSR27L000FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSRA-.007DKR, WSRA-.007TR, WSRA-.007CT

Buy Now Datasheet
Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay - 18X5148 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay
18X5148
Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay 18X5148
METAL STRIP RESISTOR, 0.007OHM, 1%, 4527; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.007OHM, 1%, 4527; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.007Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.007Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2771
Res, Metal Strip, 0.007Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2771
RES, METAL STRIP, 0.007OHM, 1%, 4527, FULL REEL; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.007OHM, 1%, 4527, FULL REEL; Resistance:0.007ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSR27L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR27L000FEA
Resistors - Chip Resistor - Surface Mount WSR27L000FEA
RES 0.007 OHM 1% 2W 4527

RES 0.007 OHM 1% 2W 4527

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSR27L000FEA WSR27L000FEA WSRA-.007TR-ND 939145-WSR27L000FEA 18X5148 67P2771 WSR27L000FEA
Product Name 0.007 OHM 2W Resistor RES .007 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR27L000FEA Metal Strip Resistor, 0.007Ohm, 1%, 4527; Resistance Vishay Res, Metal Strip, 0.007Ohm, 1%, 4527, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric] 4527 J-Lead
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER30FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers