Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR27L000FBA

Description
7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR27L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR27L000FBA-ND
Chip Resistor - Surface Mount WSR27L000FBA-ND
7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 7m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR27L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 7m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR27L000FBA
Res Metal Strip 4527 7m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR27L000FBA
Res Metal Strip 4527 7m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 7m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR27L000FBA-ND WSR27L000FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 7m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details