Vishay Intertechnology, Inc. Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR26L800JEA

Description
Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R - WSR26L800JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R
WSR26L800JEA
Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR26L800JEA
Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR26L800JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR26L800JEA-ND
Chip Resistor - Surface Mount WSR26L800JEA-ND
6.8 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR26L800JEA WSR26L800JEA-ND
Product Name Res Metal Strip 4527 6.8m Ohm 5% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details