Vishay Intertechnology, Inc. Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR26L800FEK

Description
Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR26L800FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR26L800FEK
Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR26L800FEK
Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR26L800FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR26L800FEK-ND
Chip Resistor - Surface Mount WSR26L800FEK-ND
6.8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR26L800FEK WSR26L800FEK-ND
Product Name Res Metal Strip 4527 6.8m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176467-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details