Vishay Intertechnology, Inc. Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR26L200FEK

Description
Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR26L200FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR26L200FEK
Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR26L200FEK
Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR26L200FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR26L200FEK-ND
Chip Resistor - Surface Mount WSR26L200FEK-ND
6.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR26L200FEK WSR26L200FEK-ND
Product Name Res Metal Strip 4527 6.2m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers