Vishay Intertechnology, Inc. Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR25L600FBA

Description
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR25L600FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR25L600FBA
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR25L600FBA
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR25L600FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR25L600FBA-ND
Chip Resistor - Surface Mount WSR25L600FBA-ND
5.6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR25L600FBA WSR25L600FBA-ND
Product Name Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers