Vishay Intertechnology, Inc. Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR25L100FTA

Description
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR25L100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR25L100FTA
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR25L100FTA
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR25L100FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR25L100FTA-ND
Chip Resistor - Surface Mount WSR25L100FTA-ND
5.1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR25L100FTA WSR25L100FTA-ND
Product Name Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers