Vishay Intertechnology, Inc. SMD 0.0051 Ohm 2W Resistor WSR25L100FEA

Description
Res Metal Strip 4527 0.0051 Ohm 1% 2W 110ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR25L100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0051 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L100FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 4527 0.0051 Ohm 1% 2W 110ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR25L100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0051 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L100FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0051 Ohm 2W Resistor - 52-WSR25L100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0051 Ohm 2W Resistor
52-WSR25L100FEA
SMD 0.0051 Ohm 2W Resistor 52-WSR25L100FEA
Res Metal Strip 4527 0.0051 Ohm 1% 2W 110ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR25L100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0051 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L100FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.0051 Ohm 1% 2W 110ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR25L100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0051 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR25L100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR25L100FEA
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR25L100FEA
Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR25L100FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR25L100FEA-ND
Chip Resistor - Surface Mount WSR25L100FEA-ND
5.1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR25L100FEA
758046-WSR25L100FEA
Chip Resistor - Surface Mount - WSR25L100FEA 758046-WSR25L100FEA
Manufacturer: Vishay Dale Win Source Part Number: 758046-WSR25L100FEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 5.1 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Manufacturer: Vishay Dale
Win Source Part Number: 758046-WSR25L100FEA
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 5.1 mOhms
Categories: Resistors
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSR25L100FEA WSR25L100FEA WSR25L100FEA-ND 758046-WSR25L100FEA
Product Name SMD 0.0051 Ohm 2W Resistor Res Metal Strip 4527 5.1m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR25L100FEA
Resistance Range 0.0051 ohms 0.0051 ohms 0.0051 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C 110 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details