RES 0.005 OHM 1% 2W 4527 Product overview: WSR25L000FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L000FTB can be used for catalog matching and distributor lookup.
5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1104936-WSR25L000FTB
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR35L000FEA; WSR35L000FTA; WSR25L100FEA;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSR25L000FTB | WSR25L000FTB-ND | 1104936-WSR25L000FTB | WSR25L000FTB |
| Product Name | 0.005 OHM 2W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 2W,.005,1%,T/R |
| Technology / Construction | Metal Element | MetalAlloy | ||
| Mounting / Packaging | 4527 J-Lead | 4527 J-Lead | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | |
| Configuration | Single Resistor |