Vishay Intertechnology, Inc. Current Sense Resistors - SMD .005ohms 2watts 1% Learn More WSR25L000FTA

Description
Current Sense Resistors - SMD .005ohms 2watts 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .005ohms 2watts 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .005ohms 2watts 1% Learn More - WSR25L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .005ohms 2watts 1% Learn More
WSR25L000FTA
Current Sense Resistors - SMD .005ohms 2watts 1% Learn More WSR25L000FTA
Current Sense Resistors - SMD .005ohms 2watts 1% Learn More

Current Sense Resistors - SMD .005ohms 2watts 1% Learn More

Supplier's Site
SMD Resistor - 52-WSR25L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-WSR25L000FTA
SMD Resistor 52-WSR25L000FTA
Current Sense Resistors - SMD .005ohms 2watts 1% Product overview: WSR25L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L000FTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .005ohms 2watts 1% Product overview: WSR25L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR25L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR25L000FTA-ND
Chip Resistor - Surface Mount WSR25L000FTA-ND
5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSR25L000FTA 52-WSR25L000FTA WSR25L000FTA-ND
Product Name Current Sense Resistors - SMD .005ohms 2watts 1% Learn More SMD Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details