Vishay Intertechnology, Inc. Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR24L200FTA

Description
Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR24L200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR24L200FTA
Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR24L200FTA
Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR24L200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR24L200FTA-ND
Chip Resistor - Surface Mount WSR24L200FTA-ND
4.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR24L200FTA WSR24L200FTA-ND
Product Name Res Metal Strip 4527 4.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 300 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP3R0GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers