Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR24L000FEA

Description
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4218-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4218-6-ND
Chip Resistor - Surface Mount 541-4218-6-ND
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4218-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4218-2-ND
Chip Resistor - Surface Mount 541-4218-2-ND
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4218-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4218-1-ND
Chip Resistor - Surface Mount 541-4218-1-ND
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .004 OHM 2W 1% 4527 SMD - WSR24L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 2W 1% 4527 SMD
WSR24L000FEA
RES .004 OHM 2W 1% 4527 SMD WSR24L000FEA
RES .004ohm 2W 1% 4527 SMD

RES .004ohm 2W 1% 4527 SMD

Supplier's Site
Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay - 67P2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay
67P2750
Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay 67P2750
RES, METAL STRIP, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay - 18X5146 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay
18X5146
Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay 18X5146
METAL STRIP RESISTOR, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.004OHM, 1%, 4527; Resistance:0.004ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4218-6-ND WSR24L000FEA 67P2750 18X5146
Product Name Chip Resistor - Surface Mount RES .004 OHM 2W 1% 4527 SMD Res, Metal Strip, 0.004Ohm, 1%, 4527; Resistance Vishay Metal Strip Resistor, 0.004Ohm, 1%, 4527; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details