Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More WSR24L000FBA

Description
Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More - WSR24L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More
WSR24L000FBA
Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More WSR24L000FBA
Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More

Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR24L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR24L000FBA-ND
Chip Resistor - Surface Mount WSR24L000FBA-ND
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR24L000FBA WSR24L000FBA-ND
Product Name Current Sense Resistors - SMD 2watts 0.004ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details