Vishay Intertechnology, Inc. Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR23L500FTA

Description
Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR23L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR23L500FTA
Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR23L500FTA
Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR23L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR23L500FTA-ND
Chip Resistor - Surface Mount WSR23L500FTA-ND
3.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR23L500FTA WSR23L500FTA-ND
Product Name Res Metal Strip 4527 3.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details