Vishay Intertechnology, Inc. Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR23L500FBA

Description
Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR23L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR23L500FBA
Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR23L500FBA
Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR23L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR23L500FBA-ND
Chip Resistor - Surface Mount WSR23L500FBA-ND
3.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR23L500FBA WSR23L500FBA-ND
Product Name Res Metal Strip 4527 3.5 Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers