Vishay Intertechnology, Inc. Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR23L300FTA

Description
Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR23L300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR23L300FTA
Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR23L300FTA
Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR23L300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR23L300FTA-ND
Chip Resistor - Surface Mount WSR23L300FTA-ND
3.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR23L300FTA WSR23L300FTA-ND
Product Name Res Metal Strip 4527 3.3m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - A138632CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details