Vishay Intertechnology, Inc. Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR23L000JTA

Description
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R - WSR23L000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R
WSR23L000JTA
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR23L000JTA
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
0.003 OHM 2W Resistor - 52-WSR23L000JTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM 2W Resistor
52-WSR23L000JTA
0.003 OHM 2W Resistor 52-WSR23L000JTA
RES 0.003 OHM 5% 2W 4527 Product overview: WSR23L000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR23L000JTA can be used for catalog matching and distributor lookup.

RES 0.003 OHM 5% 2W 4527 Product overview: WSR23L000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR23L000JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR23L000JTA
939144-WSR23L000JTA
Chip Resistor - Surface Mount - WSR23L000JTA 939144-WSR23L000JTA
Manufacturer: Vishay Win Source Part Number: 939144-WSR23L000JTA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 3 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939144-WSR23L000JTA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 3 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR23L000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR23L000JTA-ND
Chip Resistor - Surface Mount WSR23L000JTA-ND
3 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSR23L000JTA 52-WSR23L000JTA 939144-WSR23L000JTA WSR23L000JTA-ND
Product Name Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD T/R 0.003 OHM 2W Resistor Chip Resistor - Surface Mount - WSR23L000JTA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 2 watts 2 watts
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details