Vishay Intertechnology, Inc. Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk WSR23L000JEK

Description
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk - WSR23L000JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk
WSR23L000JEK
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk WSR23L000JEK
Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR23L000JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR23L000JEK-ND
Chip Resistor - Surface Mount WSR23L000JEK-ND
3 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR23L000JEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR23L000JEK
Chip Resistor - Surface Mount WSR23L000JEK
RES 0.003 OHM 5% 2W 4527

RES 0.003 OHM 5% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR23L000JEK WSR23L000JEK-ND WSR23L000JEK
Product Name Res Metal Strip 4527 3m Ohm 5% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 450 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers