3 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Surface Mount ResistorSeries:WSR; Resistance:0.003ohm;
RES 0.003 OHM 1% 2W 4527
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSR23L000FEK-ND | WSR23L000FEK | WSR23L000FEK |
| Product Name | Chip Resistor - Surface Mount | Surface Mount ResistorSeries:WSR; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:... | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |