Vishay Intertechnology, Inc. Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR22L700JEA

Description
Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R - WSR22L700JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R
WSR22L700JEA
Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR22L700JEA
Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR22L700JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR22L700JEA-ND
Chip Resistor - Surface Mount WSR22L700JEA-ND
2.7 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.7 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR22L700JEA WSR22L700JEA-ND
Product Name Res Metal Strip 4527 2.7m Ohm 5% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 600 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers