Vishay Intertechnology, Inc. Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR22L500FTA

Description
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR22L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR22L500FTA
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR22L500FTA
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR22L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR22L500FTA-ND
Chip Resistor - Surface Mount WSR22L500FTA-ND
2.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR22L500FTA WSR22L500FTA-ND
Product Name Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 600 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details