Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR22L500FEK

Description
2.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR22L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR22L500FEK-ND
Chip Resistor - Surface Mount WSR22L500FEK-ND
2.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR22L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR22L500FEK
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR22L500FEK
Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR22L500FEK-ND WSR22L500FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 2.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details