Vishay Intertechnology, Inc. SMD 2 W 1 ohm Resistor WSR21R000FTA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 1 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR21R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 1 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR21R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 1 ohm Resistor - 52-WSR21R000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 1 ohm Resistor
52-WSR21R000FTA
SMD 2 W 1 ohm Resistor 52-WSR21R000FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 1 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR21R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 1 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR21R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSR21R000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR21R000FTACT-ND
Chip Resistor - Surface Mount 541-WSR21R000FTACT-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR21R000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR21R000FTADKR-ND
Chip Resistor - Surface Mount 541-WSR21R000FTADKR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR21R000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR21R000FTATR-ND
Chip Resistor - Surface Mount 541-WSR21R000FTATR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR21R000FTA
903429-WSR21R000FTA
Chip Resistor - Surface Mount - WSR21R000FTA 903429-WSR21R000FTA
Manufacturer: Vishay Win Source Part Number: 903429-WSR21R000FTA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSR21R000FTADKR, WSR21R000FTA-ND, 541-WSR21R000FTACT, 541-WSR21R000FTATR

Manufacturer: Vishay
Win Source Part Number: 903429-WSR21R000FTA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSR21R000FTADKR, WSR21R000FTA-ND, 541-WSR21R000FTACT, 541-WSR21R000FTATR

Buy Now Datasheet
Current Sense Resistors - SMD 1ohms 2watts 1% - WSR21R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1ohms 2watts 1%
WSR21R000FTA
Current Sense Resistors - SMD 1ohms 2watts 1% WSR21R000FTA
Current Sense Resistors - SMD 1ohms 2watts 1%

Current Sense Resistors - SMD 1ohms 2watts 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSR21R000FTA 541-WSR21R000FTACT-ND 903429-WSR21R000FTA WSR21R000FTA
Product Name SMD 2 W 1 ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR21R000FTA Current Sense Resistors - SMD 1ohms 2watts 1%
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details