Vishay Precision Group SMD 2W Resistor WSR21L000FEA

Description
1mR 1% 2W 4527 SMD Metal Strip Resistor Product overview: WSR21L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mR 1% 2W 4527 SMD Metal Strip Resistor Product overview: WSR21L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-WSR21L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSR21L000FEA
SMD 2W Resistor 52-WSR21L000FEA
1mR 1% 2W 4527 SMD Metal Strip Resistor Product overview: WSR21L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21L000FEA can be used for catalog matching and distributor lookup.

1mR 1% 2W 4527 SMD Metal Strip Resistor Product overview: WSR21L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .001 OHM 2W 1% 4527 SMD - WSR21L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 2W 1% 4527 SMD
WSR21L000FEA
RES .001 OHM 2W 1% 4527 SMD WSR21L000FEA
RES .001ohm 2W 1% 4527 SMD

RES .001ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSR21L000FEA - 806505-WSR21L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR21L000FEA
806505-WSR21L000FEA
Chip Resistor - Surface Mount - WSR21L000FEA 806505-WSR21L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 806505-WSR21L000FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±750ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 806505-WSR21L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±750ppm/°C
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - WSRA-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.001TR-ND
Chip Resistor - Surface Mount WSRA-.001TR-ND
1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.001DKR-ND
Chip Resistor - Surface Mount WSRA-.001DKR-ND
1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.001CT-ND
Chip Resistor - Surface Mount WSRA-.001CT-ND
1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay - 18X5143 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay
18X5143
Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay 18X5143
METAL STRIP RESISTOR, 0.001OHM, 1%, 4527; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 4527; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.001Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2712 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2712
Metal Strip Resistor, 0.001Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2712
METAL STRIP RESISTOR, 0.001OHM, 1%, 4527, FULL REEL; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 4527, FULL REEL; Resistance:0.001ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSR21L000FEA WSR21L000FEA 806505-WSR21L000FEA WSRA-.001TR-ND 18X5143 67P2712
Product Name SMD 2W Resistor RES .001 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount - WSR21L000FEA Chip Resistor - Surface Mount Metal Strip Resistor, 0.001Ohm, 1%, 4527; Resistance Vishay Metal Strip Resistor, 0.001Ohm, 1%, 4527, Full Reel; Resistance Vishay
Technology / Construction METAL STRIP MetalAlloy MetalAlloy MetalAlloy
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.0400 volts
Operating AC Voltage 0.0400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details