VISHAY INTERTECHNOLOGY, INC.
WSR2051TR -- RES .05 OHM 2W 1% METAL
Vishay Intertechnology, Inc.
RES .05 OHM 2W 1% METAL
WSR2051TR
Description
RES .05ohm 2W 1% METAL
Request a Quote
Email Supplier
Description
RES .05ohm 2W 1% METAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSR2051TR |
|
Product Name
|
RES .05 OHM 2W 1% METAL |
|
Resistance Range
|
0.0500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.4 ohms
View Details
2 suppliers