Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... WSR203011BA

Description
Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
Request a Quote
Description
Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... - WSR203011BA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
WSR203011BA
Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W... WSR203011BA
Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...

Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR203011BA
Product Name Metal Strip ResistorSeries:WSR; Resistance:0.301ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W...
Resistance Range 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details