Vishay Intertechnology, Inc. 2W,.3,1%,BULK WSR2-3-1

Description
2W,.3,1%,BULK
Request a Quote
Description
2W,.3,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.3,1%,BULK - WSR2-3-1 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.3,1%,BULK
WSR2-3-1
2W,.3,1%,BULK WSR2-3-1
2W,.3,1%,BULK

2W,.3,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR2-3-1
Product Name 2W,.3,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers