Vishay Intertechnology, Inc. 2W,.3,1%,BULK WSR2-.3^1

Description
2W,.3,1%,BULK
Request a Quote
Description
2W,.3,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.3,1%,BULK - WSR2-.3^1 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.3,1%,BULK
WSR2-.3^1
2W,.3,1%,BULK WSR2-.3^1
2W,.3,1%,BULK

2W,.3,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR2-.3^1
Product Name 2W,.3,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details