Vishay Intertechnology, Inc. 2W,.25,1%,BULK WSR2-25-1

Description
2W,.25,1%,BULK
Request a Quote
Description
2W,.25,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.25,1%,BULK - WSR2-25-1 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.25,1%,BULK
WSR2-25-1
2W,.25,1%,BULK WSR2-25-1
2W,.25,1%,BULK

2W,.25,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR2-25-1
Product Name 2W,.25,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers