Vishay Intertechnology, Inc. 2W,.2,1%,BULK WSR2-.2^1

Description
2W,.2,1%,BULK
Request a Quote
Description
2W,.2,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.2,1%,BULK - WSR2-.2^1 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.2,1%,BULK
WSR2-.2^1
2W,.2,1%,BULK WSR2-.2^1
2W,.2,1%,BULK

2W,.2,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR2-.2^1
Product Name 2W,.2,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers