Vishay Intertechnology, Inc. 2W,1%,T/R .02^ WSR2-02-1-R86

Description
2W,1%,T/R .02^
Request a Quote
Description
2W,1%,T/R .02^
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,1%,T/R .02^ - WSR2-02-1-R86 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,1%,T/R .02^
WSR2-02-1-R86
2W,1%,T/R .02^ WSR2-02-1-R86
2W,1%,T/R .02^

2W,1%,T/R .02^

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR2-02-1-R86
Product Name 2W,1%,T/R .02^
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers