Vishay Intertechnology, Inc. Current Sense Resistors - SMD .03ohms 3watts 1% WSR-3 .03 1 TR

Description
Current Sense Resistors - SMD .03ohms 3watts 1%
Request a Quote
Description
Current Sense Resistors - SMD .03ohms 3watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .03ohms 3watts 1% - WSR-3 .03 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .03ohms 3watts 1%
WSR-3 .03 1 TR
Current Sense Resistors - SMD .03ohms 3watts 1% WSR-3 .03 1 TR
Current Sense Resistors - SMD .03ohms 3watts 1%

Current Sense Resistors - SMD .03ohms 3watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR-3 .03 1 TR
Product Name Current Sense Resistors - SMD .03ohms 3watts 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details