Vishay Intertechnology, Inc. Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSN69273R830DEA

Description
Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R - WSN69273R830DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
WSN69273R830DEA
Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R WSN69273R830DEA
Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN69273R830DEA
Product Name Res Wirewound 6927 3.83 Ohm 0.5% 3W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details