Vishay Intertechnology, Inc. Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk WSN69273K740JEK

Description
Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk - WSN69273K740JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk
WSN69273K740JEK
Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk WSN69273K740JEK
Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk

Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN69273K740JEK
Product Name Res Wirewound 6927 3.74K Ohm 5% 3W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details