Vishay Intertechnology, Inc. Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSN452788R70JEB

Description
Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R - WSN452788R70JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
WSN452788R70JEB
Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSN452788R70JEB
Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452788R70JEB
Product Name Res Wirewound 4527 88.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers