Vishay Intertechnology, Inc. Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSN452751R50JEB

Description
Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R - WSN452751R50JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R
WSN452751R50JEB
Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSN452751R50JEB
Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452751R50JEB
Product Name Res Wirewound 4527 51.5 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details