Vishay Intertechnology, Inc. Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSN452751R10FEA

Description
Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSN452751R10FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSN452751R10FEA
Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSN452751R10FEA
Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452751R10FEA
Product Name Res Wirewound 4527 51.1 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details