Vishay Intertechnology, Inc. Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSN452743R00DEA

Description
Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R - WSN452743R00DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
WSN452743R00DEA
Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSN452743R00DEA
Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452743R00DEA
Product Name Res Wirewound 4527 43 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details