Vishay Intertechnology, Inc. Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSN452741R00DEK

Description
Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk - WSN452741R00DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
WSN452741R00DEK
Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSN452741R00DEK
Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452741R00DEK
Product Name Res Wirewound 4527 41 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details