Vishay Intertechnology, Inc. Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSN45273R650FEA

Description
Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSN45273R650FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSN45273R650FEA
Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSN45273R650FEA
Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN45273R650FEA
Product Name Res Wirewound 4527 3.65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details