Vishay Intertechnology, Inc. Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSN4527274R0DEK

Description
Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk - WSN4527274R0DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
WSN4527274R0DEK
Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSN4527274R0DEK
Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN4527274R0DEK
Product Name Res Wirewound 4527 274 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers