Vishay Intertechnology, Inc. Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSN4527251R0DEA

Description
Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R - WSN4527251R0DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
WSN4527251R0DEA
Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSN4527251R0DEA
Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN4527251R0DEA
Product Name Res Wirewound 4527 251 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details