Vishay Intertechnology, Inc. Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSN452724R70JEB

Description
Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R - WSN452724R70JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
WSN452724R70JEB
Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSN452724R70JEB
Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452724R70JEB
Product Name Res Wirewound 4527 24.7 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details