Vishay Intertechnology, Inc. Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSN45271R580FEA

Description
Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSN45271R580FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSN45271R580FEA
Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSN45271R580FEA
Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN45271R580FEA
Product Name Res Wirewound 4527 1.58 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers